Vishay Precision Group Ceramic Capacitors 561R1DF0D22

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0D22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D22-ND
Ceramic Capacitors 561R1DF0D22-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

2200pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0D22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0D22
Ceramic Capacitors 561R1DF0D22
CAP CER 2200PF 1KV N2800 RADIAL

CAP CER 2200PF 1KV N2800 RADIAL

Supplier's Site Datasheet
561R1Df0D22 E3 Vishay - 69K4643 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0D22 E3 Vishay
69K4643
561R1Df0D22 E3 Vishay 69K4643
561R1DF0D22 e3

561R1DF0D22 e3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 561R1DF0D22-ND 561R1DF0D22 69K4643
Product Name Ceramic Capacitors Ceramic Capacitors 561R1Df0D22 E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 105PPS700KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details