Vishay Precision Group Ceramic Capacitors 561R1DF0D12

Description
1200pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
1200pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0D12-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D12-ND
Ceramic Capacitors 561R1DF0D12-ND
1200pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

1200pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
561R1Df0D12 E3 Vishay - 69K4640 - Newark, An Avnet Company
Chicago, IL, United States
561R1Df0D12 E3 Vishay
69K4640
561R1Df0D12 E3 Vishay 69K4640
561R1DF0D12 e3

561R1DF0D12 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 561R1DF0D12-ND 69K4640
Product Name Ceramic Capacitors 561R1Df0D12 E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers