Vishay Intertechnology, Inc. Ceramic Capacitors 561R1DF0D10RR

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R1DF0D10RR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D10RR-ND
Ceramic Capacitors 561R1DF0D10RR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R1DF0D10RR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R1DF0D10RR
Ceramic Capacitors 561R1DF0D10RR
CAP CER 1000PF 1KV N2800 RADIAL

CAP CER 1000PF 1KV N2800 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R1DF0D10RR-ND 561R1DF0D10RR
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M39014/021342 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C17AH101K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details