Vishay Intertechnology, Inc. Capacitors - Ceramic Capacitors 561R1DF0D10

Description
Win Source Part Number: 1359997-561R1DF0D10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 561R Package: Bulk Product Status: Active Features: Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.370" Dia (9.40mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: N2800 Lead Style: Straight
Request a Quote Datasheet
Description
Win Source Part Number: 1359997-561R1DF0D10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 561R Package: Bulk Product Status: Active Features: Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.370" Dia (9.40mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: N2800 Lead Style: Straight
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359997-561R1DF0D10 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359997-561R1DF0D10
Capacitors - Ceramic Capacitors 1359997-561R1DF0D10
Win Source Part Number: 1359997-561R1DF0D10 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Mfr: Vishay Cera-Mite Series: Cera-Mite 561R Package: Bulk Product Status: Active Features: Low Dissipation Factor Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 1000V (1kV) Applications: General Purpose Lead Spacing: 0.252" (6.40mm) Size / Dimension: 0.370" Dia (9.40mm) REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: N2800 Lead Style: Straight

Win Source Part Number: 1359997-561R1DF0D10
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Mfr: Vishay Cera-Mite
Series: Cera-Mite 561R
Package: Bulk
Product Status: Active
Features: Low Dissipation Factor
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 1000V (1kV)
Applications: General Purpose
Lead Spacing: 0.252" (6.40mm)
Size / Dimension: 0.370" Dia (9.40mm)
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: N2800
Lead Style: Straight

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1000 V 0.001 uF Capacitor
60-561R1DF0D10
Through-Hole 1000 V 0.001 uF Capacitor 60-561R1DF0D10
CAPACITOR, CERAMIC, 1000 V, N2800, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 561R1DF0D10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R1DF0D10 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 1000 V, N2800, 0.001 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 561R1DF0D10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.001 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.001 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R1DF0D10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R1DF0D10-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R1DF0D10-ND
Ceramic Capacitors 561R1DF0D10-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor N2800 Radial, Disc

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 1359997-561R1DF0D10 60-561R1DF0D10 561R1DF0D10-ND
Product Name Capacitors - Ceramic Capacitors Through-Hole 1000 V 0.001 uF Capacitor Ceramic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011538 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050521500561GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers