Vishay Precision Group Ceramic Capacitors 561R10TCUT68

Description
680pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
680pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCUT68-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCUT68-ND
Ceramic Capacitors 561R10TCUT68-ND
680pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

680pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 680Pf 1000V, N750, 5%, Radial; Capacitance Vishay - 69K4747 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 680Pf 1000V, N750, 5%, Radial; Capacitance Vishay
69K4747
Ceramic Capacitor 680Pf 1000V, N750, 5%, Radial; Capacitance Vishay 69K4747
CERAMIC CAPACITOR 680PF 1000V, N750, 5%, RADIAL; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:N750; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 680PF 1000V, N750, 5%, RADIAL; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:N750; Lead Spacing:9.5mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 561R10TCUT68 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCUT68
Ceramic Capacitors 561R10TCUT68
CAP CER 680PF 1KV S3N RADIAL

CAP CER 680PF 1KV S3N RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R10TCUT68-ND 69K4747 561R10TCUT68
Product Name Ceramic Capacitors Ceramic Capacitor 680Pf 1000V, N750, 5%, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P10R102K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details