Vishay Precision Group Ceramic Capacitors 561R10TCUT56

Description
560pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
560pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCUT56-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCUT56-ND
Ceramic Capacitors 561R10TCUT56-ND
560pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

560pF ±5% 1000V (1kV) Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 561R10TCUT56 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCUT56
Ceramic Capacitors 561R10TCUT56
CAP CER 560PF 1KV M3K RADIAL

CAP CER 560PF 1KV M3K RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 561R10TCUT56-ND 561R10TCUT56
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details