Vishay Intertechnology, Inc. Ceramic Capacitors 561R10TCCV82BA

Description
8.2pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
8.2pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCV82BA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCV82BA-ND
Ceramic Capacitors 561R10TCCV82BA-ND
8.2pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

8.2pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
561R10Tccv82Ba E3 Vishay - 69K4733 - Newark, An Avnet Company
Chicago, IL, United States
561R10Tccv82Ba E3 Vishay
69K4733
561R10Tccv82Ba E3 Vishay 69K4733
561R10TCCV82BA e3

561R10TCCV82BA e3

Supplier's Site
Ceramic Capacitors - 561R10TCCV82BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCV82BA
Ceramic Capacitors 561R10TCCV82BA
CAP CER 8.2PF 1KV NP0 RADIAL

CAP CER 8.2PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R10TCCV82BA-ND 69K4733 561R10TCCV82BA
Product Name Ceramic Capacitors 561R10Tccv82Ba E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C242U200BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - C11CFR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details