Vishay Intertechnology, Inc. Ceramic Capacitors 561R10TCCV47BA

Description
4.7pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
4.7pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-561R10TCCV47BA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-561R10TCCV47BA-ND
Ceramic Capacitors 1896-561R10TCCV47BA-ND
4.7pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

4.7pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Singapore, Singapore
4.7PF 1KV 5PF Capacitor
60-561R10TCCV47BA
4.7PF 1KV 5PF Capacitor 60-561R10TCCV47BA
Ceramic Disc Capacitors .25LS 4.7PF 1KV .5PF Product overview: 561R10TCCV47BA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 1KV, 5PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 1KV, 5PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV47BA can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors .25LS 4.7PF 1KV .5PF Product overview: 561R10TCCV47BA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7PF, 1KV, 5PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7PF, 1KV, 5PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV47BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
561R10Tccv47Ba E3 Vishay - 69K4726 - Newark, An Avnet Company
Chicago, IL, United States
561R10Tccv47Ba E3 Vishay
69K4726
561R10Tccv47Ba E3 Vishay 69K4726
561R10TCCV47BA e3

561R10TCCV47BA e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1896-561R10TCCV47BA-ND 60-561R10TCCV47BA 69K4726
Product Name Ceramic Capacitors 4.7PF 1KV 5PF Capacitor 561R10Tccv47Ba E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-050525003P90BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details