Vishay Intertechnology, Inc. Ceramic Capacitors 561R10TCCV39BA

Description
3.9pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
3.9pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1896-561R10TCCV39BA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-561R10TCCV39BA-ND
Ceramic Capacitors 1896-561R10TCCV39BA-ND
3.9pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

3.9pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
561R10Tccv39Ba E3 Vishay - 69K4724 - Newark, An Avnet Company
Chicago, IL, United States
561R10Tccv39Ba E3 Vishay
69K4724
561R10Tccv39Ba E3 Vishay 69K4724
561R10TCCV39BA e3

561R10TCCV39BA e3

Supplier's Site
Capacitors - Ceramic Capacitors - 561R10TCCV39BA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
561R10TCCV39BA
Capacitors - Ceramic Capacitors 561R10TCCV39BA
CAP CER 3.9PF 1KV NP0 RADIAL

CAP CER 3.9PF 1KV NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1896-561R10TCCV39BA-ND 69K4724 561R10TCCV39BA
Product Name Ceramic Capacitors 561R10Tccv39Ba E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers