Vishay Precision Group Through-Hole 3.3pF 1kV Capacitor 561R10TCCV33

Description
3.3pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCV33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCV33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV33 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 3.3pF 1kV Capacitor
60-561R10TCCV33
Through-Hole 3.3pF 1kV Capacitor 60-561R10TCCV33
3.3pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCV33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV33 can be used for catalog matching and distributor lookup.

3.3pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCV33 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 3.3pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV33 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 8312926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
8312926
Single Layer Ceramic Capacitors 8312926
Vishay 561R10TCCV33

Vishay 561R10TCCV33

Supplier's Site
Ceramic Capacitors - 561R10TCCV33-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCV33-ND
Ceramic Capacitors 561R10TCCV33-ND
3.3pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

3.3pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Capacitor;Ceramic;Cap 3.3 pF;Tol 0.5 pF;Vol-Rtg 1000 VDC;Radial ;COG (NPO) - 70079828 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap 3.3 pF;Tol 0.5 pF;Vol-Rtg 1000 VDC;Radial ;COG (NPO)
70079828
Capacitor;Ceramic;Cap 3.3 pF;Tol 0.5 pF;Vol-Rtg 1000 VDC;Radial ;COG (NPO) 70079828
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site
Ceramic Capacitor 3.3Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay - 42K5290 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3.3Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay
42K5290
Ceramic Capacitor 3.3Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay 42K5290
CERAMIC CAPACITOR 3.3PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:3.3pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes

CERAMIC CAPACITOR 3.3PF 1000V, C0G, 0.5pF, RADIAL; Capacitance:3.3pF; Voltage(DC):1kV; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Features:Precision RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 561R10TCCV33 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCV33
Ceramic Capacitors 561R10TCCV33
CAP CER 3.3PF 1KV NP0 RADIAL

CAP CER 3.3PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-561R10TCCV33 8312926 561R10TCCV33-ND 70079828 42K5290 561R10TCCV33
Product Name Through-Hole 3.3pF 1kV Capacitor Single Layer Ceramic Capacitors Ceramic Capacitors Capacitor;Ceramic;Cap 3.3 pF;Tol 0.5 pF;Vol-Rtg 1000 VDC;Radial ;COG (NPO) Ceramic Capacitor 3.3Pf 1000V, C0G, 0.5Pf, Radial; Capacitance Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF 3.30E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C153U050BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers