Vishay Intertechnology, Inc. 1pF 5pF 1KV Capacitor 561R10TCCV10BA

Description
Ceramic Disc Capacitors 1pF +/-0,5pF 1KV Reel Product overview: 561R10TCCV10BA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 5pF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 5pF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV10BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ceramic Disc Capacitors 1pF +/-0,5pF 1KV Reel Product overview: 561R10TCCV10BA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 5pF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 5pF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV10BA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1pF 5pF 1KV Capacitor
60-561R10TCCV10BA
1pF 5pF 1KV Capacitor 60-561R10TCCV10BA
Ceramic Disc Capacitors 1pF +/-0,5pF 1KV Reel Product overview: 561R10TCCV10BA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 5pF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 5pF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV10BA can be used for catalog matching and distributor lookup.

Ceramic Disc Capacitors 1pF +/-0,5pF 1KV Reel Product overview: 561R10TCCV10BA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1pF, 5pF, 1KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1pF, 5pF, 1KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCV10BA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1896-561R10TCCV10BA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1896-561R10TCCV10BA-ND
Ceramic Capacitors 1896-561R10TCCV10BA-ND
1pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0K Radial, Disc

1pF ±0.5pF 1000V (1kV) Ceramic Capacitor C0K Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 561R10TCCV10BA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
561R10TCCV10BA
Capacitors - Ceramic Capacitors 561R10TCCV10BA
CAP CER 1PF 1KV C0K RADIAL

CAP CER 1PF 1KV C0K RADIAL

Supplier's Site
Ceramic Capacitors - 561R10TCCV10BA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCV10BA
Ceramic Capacitors 561R10TCCV10BA
CAP CER 1PF 1KV C0K RADIAL

CAP CER 1PF 1KV C0K RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-561R10TCCV10BA 1896-561R10TCCV10BA-ND 561R10TCCV10BA 561R10TCCV10BA
Product Name 1pF 5pF 1KV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-6 microF 1.00E-6 microF 1.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers