Vishay Intertechnology, Inc. Ceramic Capacitors 561R10TCCT18

Description
CAP CER 180PF 1KV NP0 RADIAL
Request a Quote Datasheet
Description
CAP CER 180PF 1KV NP0 RADIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCT18-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCT18-ND
Ceramic Capacitors 561R10TCCT18-ND
CAP CER 180PF 1KV NP0 RADIAL

CAP CER 180PF 1KV NP0 RADIAL

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1000 V 0.00018 uF Capacitor
60-561R10TCCT18
Through-Hole 1000 V 0.00018 uF Capacitor 60-561R10TCCT18
CAPACITOR, CERAMIC, 1000 V, C0G, 0.00018 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 561R10TCCT18 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.00018 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.00018 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCT18 can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 1000 V, C0G, 0.00018 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: 561R10TCCT18 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000 V, 0.00018 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000 V, 0.00018 uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCT18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R10TCCT18 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCT18
Ceramic Capacitors 561R10TCCT18
CAP CER 180PF 1KV NP0 RADIAL

CAP CER 180PF 1KV NP0 RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 561R10TCCT18 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
561R10TCCT18
Capacitors - Ceramic Capacitors 561R10TCCT18
CAP CER 180PF 1KV NP0 RADIAL

CAP CER 180PF 1KV NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 561R10TCCT18-ND 60-561R10TCCT18 561R10TCCT18 561R10TCCT18
Product Name Ceramic Capacitors Through-Hole 1000 V 0.00018 uF Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1908539P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details