Vishay Precision Group 27pF 1000V Capacitor 561R10TCCQ27

Description
Cap Ceramic Single 27pF 1000V C0G 5% (9.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCQ27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic Single 27pF 1000V C0G 5% (9.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCQ27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ27 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27pF 1000V Capacitor
60-561R10TCCQ27
27pF 1000V Capacitor 60-561R10TCCQ27
Cap Ceramic Single 27pF 1000V C0G 5% (9.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCQ27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ27 can be used for catalog matching and distributor lookup.

Cap Ceramic Single 27pF 1000V C0G 5% (9.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCQ27 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ27 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R10TCCQ27-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ27-ND
Ceramic Capacitors 561R10TCCQ27-ND
27pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

27pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay - 69K4701 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay
69K4701
Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay 69K4701
CERAMIC CAPACITOR 27PF 1000V, C0G, 5%, RADIAL; Capacitance:27pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 1000V, C0G, 5%, RADIAL; Capacitance:27pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE F, 27PF - 70079499 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE F, 27PF
70079499
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE F, 27PF 70079499
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-561R10TCCQ27 561R10TCCQ27-ND 69K4701 70079499
Product Name 27pF 1000V Capacitor Ceramic Capacitors Ceramic Capacitor 27Pf 1000V, C0G, 5%, Radial; Capacitance Vishay CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE F, 27PF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Range 2.70E-5 microF 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details