Vishay Precision Group Ceramic Capacitors 561R10TCCQ25

Description
25pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
25pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCQ25-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ25-ND
Ceramic Capacitors 561R10TCCQ25-ND
25pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

25pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Singapore, Singapore
25pF 1000V Capacitor
60-561R10TCCQ25
25pF 1000V Capacitor 60-561R10TCCQ25
Cap Ceramic Single 25pF 1000V C0G 5% (7.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCQ25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ25 can be used for catalog matching and distributor lookup.

Cap Ceramic Single 25pF 1000V C0G 5% (7.4 X 4mm) Radial 6.4mm 105°C Bulk Product overview: 561R10TCCQ25 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25pF, 1000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25pF, 1000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Disc Capacitor, 25Pf, 1Kv, Radial Rohs Compliant Vishay - 75AJ1197 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 25Pf, 1Kv, Radial Rohs Compliant Vishay
75AJ1197
Disc Capacitor, 25Pf, 1Kv, Radial Rohs Compliant Vishay 75AJ1197
DISC CAPACITOR, 25PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 25PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 561R10TCCQ25 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCQ25
Ceramic Capacitors 561R10TCCQ25
CAP CER 25PF 1KV NP0 RADIAL

CAP CER 25PF 1KV NP0 RADIAL

Supplier's Site Datasheet
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 25PF - 70079398 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 25PF
70079398
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 25PF 70079398
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 561R10TCCQ25-ND 60-561R10TCCQ25 75AJ1197 561R10TCCQ25 70079398
Product Name Ceramic Capacitors 25pF 1000V Capacitor Disc Capacitor, 25Pf, 1Kv, Radial Rohs Compliant Vishay Ceramic Capacitors CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 25PF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 106PHB250K4H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Ceramic Capacitors - C17CF621J-1UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details