CERAMIC CAPACITOR 25PF 1000V, C0G, 5%, RADIAL; Capacitance:25pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 66K9527 |
| Product Name | Ceramic Capacitor 25Pf 1000V, C0G, 5%, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 2.50E-5 microF |