Vishay Precision Group Ceramic Capacitors 561R10TCCQ22

Description
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCQ22-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ22-ND
Ceramic Capacitors 561R10TCCQ22-ND
22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

22pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 22pF 1kV Capacitor
60-561R10TCCQ22
Through-Hole 22pF 1kV Capacitor 60-561R10TCCQ22
22pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCQ22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ22 can be used for catalog matching and distributor lookup.

22pF 1kV C0G Ceramic Capacitor, Radial, Through Hole Product overview: 561R10TCCQ22 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 22pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 22pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 22PF - 70079498 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 22PF
70079498
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 22PF 70079498
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site
Ceramic Capacitors - 561R10TCCQ22 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCQ22
Ceramic Capacitors 561R10TCCQ22
CAP CER 22PF 1KV NP0 RADIAL

CAP CER 22PF 1KV NP0 RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 22Pf 1000V, C0G, 5%, Radial; Capacitance Vishay - 69K4696 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 22Pf 1000V, C0G, 5%, Radial; Capacitance Vishay
69K4696
Ceramic Capacitor 22Pf 1000V, C0G, 5%, Radial; Capacitance Vishay 69K4696
CERAMIC CAPACITOR 22PF 1000V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

CERAMIC CAPACITOR 22PF 1000V, C0G, 5%, RADIAL; Capacitance:22pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay - 57AC4959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay
57AC4959
Cap, 22Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay 57AC4959
CAP, 22PF, 1 KV, 5%, C0G/NP0; Capacitance:22pF; Voltage Rating:1kV; Product Range:561R Series; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

CAP, 22PF, 1 KV, 5%, C0G/NP0; Capacitance:22pF; Voltage Rating:1kV; Product Range:561R Series; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 561R10TCCQ22-ND 60-561R10TCCQ22 70079498 561R10TCCQ22 69K4696 57AC4959
Product Name Ceramic Capacitors Through-Hole 22pF 1kV Capacitor CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE E, 22PF Ceramic Capacitors Ceramic Capacitor 22Pf 1000V, C0G, 5%, Radial; Capacitance Vishay Cap, 22Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details