Vishay Precision Group Ceramic Capacitors 561R10TCCQ20QA

Description
20pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
20pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 561R10TCCQ20QA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ20QA-ND
Ceramic Capacitors 561R10TCCQ20QA-ND
20pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

20pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Disc Capacitor, 20Pf, 1Kv, Radial Rohs Compliant Vishay - 75AJ1195 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 20Pf, 1Kv, Radial Rohs Compliant Vishay
75AJ1195
Disc Capacitor, 20Pf, 1Kv, Radial Rohs Compliant Vishay 75AJ1195
DISC CAPACITOR, 20PF, 1KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 20PF, 1KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 561R10TCCQ20QA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCQ20QA
Ceramic Capacitors 561R10TCCQ20QA
CAP CER 20PF 1KV NP0 RADIAL

CAP CER 20PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 561R10TCCQ20QA-ND 75AJ1195 561R10TCCQ20QA
Product Name Ceramic Capacitors Disc Capacitor, 20Pf, 1Kv, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 103PPR202KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers