Vishay Precision Group 12pF 1kV Capacitor 561R10TCCQ12

Description
12pF 1kV C0G Ceramic Capacitor Radial 5% Product overview: 561R10TCCQ12 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12pF 1kV C0G Ceramic Capacitor Radial 5% Product overview: 561R10TCCQ12 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12pF 1kV Capacitor
60-561R10TCCQ12
12pF 1kV Capacitor 60-561R10TCCQ12
12pF 1kV C0G Ceramic Capacitor Radial 5% Product overview: 561R10TCCQ12 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ12 can be used for catalog matching and distributor lookup.

12pF 1kV C0G Ceramic Capacitor Radial 5% Product overview: 561R10TCCQ12 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 12pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 561R10TCCQ12-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
561R10TCCQ12-ND
Ceramic Capacitors 561R10TCCQ12-ND
12pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

12pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 561R10TCCQ12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
561R10TCCQ12
Capacitors - Ceramic Capacitors 561R10TCCQ12
CAP CER 12PF 1KV NP0 RADIAL

CAP CER 12PF 1KV NP0 RADIAL

Supplier's Site
Ceramic Capacitors - 561R10TCCQ12 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
561R10TCCQ12
Ceramic Capacitors 561R10TCCQ12
CAP CER 12PF 1KV NP0 RADIAL

CAP CER 12PF 1KV NP0 RADIAL

Supplier's Site Datasheet
Cap, 12Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay - 57AC4956 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 12Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay
57AC4956
Cap, 12Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay 57AC4956
CAP, 12PF, 1 KV, 5%, C0G/NP0; Capacitance:12pF; Voltage Rating:1kV; Product Range:561R Series; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

CAP, 12PF, 1 KV, 5%, C0G/NP0; Capacitance:12pF; Voltage Rating:1kV; Product Range:561R Series; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 12PF - 70079407 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 12PF
70079407
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 12PF 70079407
NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ωF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

NPO capacitors are used when the ultimate in stability is required. N750/S3L are smaller and ideal for "lossless snubbers". Application Range: Up to 1500 VDC, 300 VAC RMS. Insulation Resistance: 100,000 Mohms Min., 1000ΩF . High Q: 1000 , Dissipation Factor: 0.1% Max. Dielectric Strength: 2500 VDC, 750 VAC RMS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-561R10TCCQ12 561R10TCCQ12-ND 561R10TCCQ12 561R10TCCQ12 57AC4956 70079407
Product Name 12pF 1kV Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 12Pf, 1 Kv, 5%, C0G/np0; Capacitance Vishay CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 12PF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic NPO
Capacitance Range 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF 1.20E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-35X35X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1725585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers