Manufacturer: Vishay Cera-Mite
Win Source Part Number: 1329380-561R10TCCQ10
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Features: Low Dissipation Factor
Size / Dimension: 0.252" Dia (6.40mm)
Applications: General Purpose
Height - Seated (Max): 0.377" (9.58mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 1000V (1kV)
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.252" (6.40mm)
Lead Style: Straight
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
RoHS Status: ROHS3 Compliant
10pF 1kV C0G Ceramic Capacitor, Radial, 5% Product overview: 561R10TCCQ10 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-561R10TCCQ10 can be used for catalog matching and distributor lookup.
10pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
CAP CER 10PF 1KV NP0 RADIAL
CERAMIC CAPACITOR 10PF 1000V, C0G, 5%, RADIAL; Capacitance:10pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Lead Spacing:6.4mm; Capacitor Terminals:Radial Leaded; Product Range:561R Series RoHS Compliant: Yes
Ceramic Disc & Plate Capacitor, 561R Series, 10 pF, 5%, C0G / NP0, 1 kV, Radial Leaded RoHS Compliant: Yes
CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 10PF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329380-561R10TCCQ10 | 60-561R10TCCQ10 | 561R10TCCQ10-ND | 561R10TCCQ10 | 43K9922 | 45Y9677 | 70079763 |
| Product Name | Capacitors - Ceramic Capacitors | 10pF 1kV Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitor 10Pf 1000V, C0G, 5%, Radial; Capacitance Vishay | Ceramic Disc & Plate Capacitor, 561R Series, 10 Pf, 5%, C0G / Np0, 1 Kv, Radial Leaded Rohs Compliant Vishay | CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 10PF |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic NPO | ||
| Capacitance Range | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | 1.00E-5 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |