Vishay Intertechnology, Inc. Tantalum Capacitors 550D476X9035S2B

Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 550D476X9035S2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
550D476X9035S2B-ND
Tantalum Capacitors 550D476X9035S2B-ND
47µF Hermetically Sealed Tantalum Capacitors 35V Axial

47µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 35 V 47 uF Capacitor
59-550D476X9035S2B
Through-Hole 35 V 47 uF Capacitor 59-550D476X9035S2B
CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 47 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 550D476X9035S2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 47 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-550D476X9035S2B can be used for catalog matching and distributor lookup.

CAPACITOR, TANTALUM, SOLID, POLARIZED, 35 V, 47 uF, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: 550D476X9035S2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 35 V, 47 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 35 V, 47 uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-550D476X9035S2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 550D476X9035S2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
550D476X9035S2B
Tantalum Capacitors 550D476X9035S2B
CAP TANT 47UF 10% 35V AXIAL

CAP TANT 47UF 10% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 550D476X9035S2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
550D476X9035S2B
Capacitors - Tantalum Capacitors 550D476X9035S2B
CAP TANT 47UF 10% 35V AXIAL

CAP TANT 47UF 10% 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 550D476X9035S2B-ND 59-550D476X9035S2B 550D476X9035S2B 550D476X9035S2B
Product Name Tantalum Capacitors Through-Hole 35 V 47 uF Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers