Vishay Intertechnology, Inc. Tantalum Capacitors 550D226X9050S2B

Description
22µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 550D226X9050S2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
550D226X9050S2B-ND
Tantalum Capacitors 550D226X9050S2B-ND
22µF Hermetically Sealed Tantalum Capacitors 50V Axial

22µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 550D226X9050S2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
550D226X9050S2B
Capacitors - Tantalum Capacitors 550D226X9050S2B
CAP TANT 22UF 10% 50V AXIAL

CAP TANT 22UF 10% 50V AXIAL

Supplier's Site
Tantalum Capacitors - 550D226X9050S2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
550D226X9050S2B
Tantalum Capacitors 550D226X9050S2B
CAP TANT 22UF 10% 50V AXIAL

CAP TANT 22UF 10% 50V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 550D226X9050S2B-ND 550D226X9050S2B 550D226X9050S2B
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details