Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D472G035HL6

Description
4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 54mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 54mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D472G035HL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D472G035HL6-ND
Aluminum Electrolytic Capacitors 53D472G035HL6-ND
4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 54mOhm @ 120Hz 1000 Hrs @ 85°C

4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 54mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D472G035HL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D472G035HL6
Capacitors - Aluminum Electrolytic Capacitors 53D472G035HL6
CAP ALUM 4700UF 35V AXIAL

CAP ALUM 4700UF 35V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 4700Uf, 35V, 10%, Axial; Capacitance Vishay - 44F2345 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4700Uf, 35V, 10%, Axial; Capacitance Vishay
44F2345
Aluminum Electrolytic Capacitor 4700Uf, 35V, 10%, Axial; Capacitance Vishay 44F2345
ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 35V, 10%, AXIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4700UF, 35V, 10%, AXIAL; Capacitance:4700µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 53D472G035HL6-ND 53D472G035HL6 44F2345
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4700Uf, 35V, 10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers