Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 53D462G016GJ6

Description
CAP ALUM 4600UF 16V AXIAL
Datasheet
Description
CAP ALUM 4600UF 16V AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 53D462G016GJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D462G016GJ6
Capacitors - Aluminum Electrolytic Capacitors 53D462G016GJ6
CAP ALUM 4600UF 16V AXIAL

CAP ALUM 4600UF 16V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 4600Uf, 16V, 10%, Axial; Capacitance Vishay - 44F2343 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4600Uf, 16V, 10%, Axial; Capacitance Vishay
44F2343
Aluminum Electrolytic Capacitor 4600Uf, 16V, 10%, Axial; Capacitance Vishay 44F2343
ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 16V, 10%, AXIAL; Capacitance:4600µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 4600UF, 16V, 10%, AXIAL; Capacitance:4600µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 53D462G016GJ6 44F2343
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 4600Uf, 16V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details