3200µF 35V Aluminum Electrolytic Capacitors Axial, Can 77mOhm @ 120Hz 1000 Hrs @ 85°C
CAP ALUM 3200UF 35V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 53D322G035HJ6E3-ND | 53D322G035HJ6E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3200 microF | 3200 microF |