Vishay Precision Group 35V 2.09A Capacitor 53D322G035HJ6

Description
3.2mF 35V Axial Al Electrolytic Cap, 77mR ESR, 2.09A Ripple Product overview: 53D322G035HJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2.09A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 2.09A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D322G035HJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.2mF 35V Axial Al Electrolytic Cap, 77mR ESR, 2.09A Ripple Product overview: 53D322G035HJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2.09A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 2.09A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D322G035HJ6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 2.09A Capacitor
58-53D322G035HJ6
35V 2.09A Capacitor 58-53D322G035HJ6
3.2mF 35V Axial Al Electrolytic Cap, 77mR ESR, 2.09A Ripple Product overview: 53D322G035HJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2.09A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 2.09A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D322G035HJ6 can be used for catalog matching and distributor lookup.

3.2mF 35V Axial Al Electrolytic Cap, 77mR ESR, 2.09A Ripple Product overview: 53D322G035HJ6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2.09A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 35V, 2.09A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D322G035HJ6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 53D322G035HJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D322G035HJ6-ND
Aluminum Electrolytic Capacitors 53D322G035HJ6-ND
3200µF 35V Aluminum Electrolytic Capacitors Axial, Can 77mOhm @ 120Hz 1000 Hrs @ 85°C

3200µF 35V Aluminum Electrolytic Capacitors Axial, Can 77mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D322G035HJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D322G035HJ6
Capacitors - Aluminum Electrolytic Capacitors 53D322G035HJ6
CAP ALUM 3200UF 35V AXIAL

CAP ALUM 3200UF 35V AXIAL

Supplier's Site
Capacitor,3200Uf,35Vdc,10-% Tol,75+% Tol Vishay - 66C9130 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3200Uf,35Vdc,10-% Tol,75+% Tol Vishay
66C9130
Capacitor,3200Uf,35Vdc,10-% Tol,75+% Tol Vishay 66C9130
Capacitor,3200uF,35V DC,10-% Tol,75+% Tol

Capacitor,3200uF,35VDC,10-% Tol,75+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-53D322G035HJ6 53D322G035HJ6-ND 53D322G035HJ6 66C9130
Product Name 35V 2.09A Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,3200Uf,35Vdc,10-% Tol,75+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 3200 microF 3200 microF 3200 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
WVDC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers