Vishay Precision Group Aluminum Electrolytic Capacitors 53D282G050HL6

Description
2800µF 50V Aluminum Electrolytic Capacitors Axial, Can 65mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2800µF 50V Aluminum Electrolytic Capacitors Axial, Can 65mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D282G050HL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D282G050HL6-ND
Aluminum Electrolytic Capacitors 53D282G050HL6-ND
2800µF 50V Aluminum Electrolytic Capacitors Axial, Can 65mOhm @ 120Hz 1000 Hrs @ 85°C

2800µF 50V Aluminum Electrolytic Capacitors Axial, Can 65mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 2800Uf, 50V, 10%, Axial; Capacitance Vishay - 44F2336 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2800Uf, 50V, 10%, Axial; Capacitance Vishay
44F2336
Aluminum Electrolytic Capacitor 2800Uf, 50V, 10%, Axial; Capacitance Vishay 44F2336
ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 50V, 10%, AXIAL; Capacitance:2800µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 2800UF, 50V, 10%, AXIAL; Capacitance:2800µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 53D282G050HL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D282G050HL6
Capacitors - Aluminum Electrolytic Capacitors 53D282G050HL6
CAP ALUM 2800UF 50V AXIAL

CAP ALUM 2800UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 53D282G050HL6-ND 44F2336 53D282G050HL6
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 2800Uf, 50V, 10%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF 2800 microF 2800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701153 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details