Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D272G050HJ7

Description
2700µF 50V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
2700µF 50V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D272G050HJ7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D272G050HJ7-ND
Aluminum Electrolytic Capacitors 53D272G050HJ7-ND
2700µF 50V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C

2700µF 50V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D272G050HJ7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D272G050HJ7
Capacitors - Aluminum Electrolytic Capacitors 53D272G050HJ7
CAP ALUM 2700UF 50V AXIAL

CAP ALUM 2700UF 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 53D272G050HJ7-ND 53D272G050HJ7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details