22000µF 16V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
CAP ALUM 22000UF 16V AXIAL
22000uF 16V 25.4x66.68 85 Axi
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 53D223G016JP7-ND | 53D223G016JP7 | 66C9117 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 22000Uf 16V 25.4X66.68 85 Axi Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 22000 microF | 22000 microF |