Vishay Intertechnology, Inc. 2100uF 35V 0.111 Ohm Capacitor 53D212G035GJ6E3

Description
Cap Aluminum Lytic 2100uF 35V -10% to 75% (19.3 X 41.7mm) Axial 0.111 Ohm 1590mA 1000h 85°C Product overview: 53D212G035GJ6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 35V, 0.111 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 35V, 0.111 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D212G035GJ6E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 2100uF 35V -10% to 75% (19.3 X 41.7mm) Axial 0.111 Ohm 1590mA 1000h 85°C Product overview: 53D212G035GJ6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 35V, 0.111 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 35V, 0.111 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D212G035GJ6E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2100uF 35V 0.111 Ohm Capacitor
58-53D212G035GJ6E3
2100uF 35V 0.111 Ohm Capacitor 58-53D212G035GJ6E3
Cap Aluminum Lytic 2100uF 35V -10% to 75% (19.3 X 41.7mm) Axial 0.111 Ohm 1590mA 1000h 85°C Product overview: 53D212G035GJ6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 35V, 0.111 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 35V, 0.111 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D212G035GJ6E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2100uF 35V -10% to 75% (19.3 X 41.7mm) Axial 0.111 Ohm 1590mA 1000h 85°C Product overview: 53D212G035GJ6E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2100uF, 35V, 0.111 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2100uF, 35V, 0.111 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D212G035GJ6E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 53D212G035GJ6E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D212G035GJ6E3-ND
Aluminum Electrolytic Capacitors 53D212G035GJ6E3-ND
2100µF 35V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 1000 Hrs @ 85°C

2100µF 35V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D212G035GJ6E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D212G035GJ6E3
Capacitors - Aluminum Electrolytic Capacitors 53D212G035GJ6E3
CAP ALUM 2100UF 35V AXIAL

CAP ALUM 2100UF 35V AXIAL

Supplier's Site
Capacitor Alum Elec 2100Uf, 35V, 10%, Axial; Capacitance Vishay - 70M8187 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 2100Uf, 35V, 10%, Axial; Capacitance Vishay
70M8187
Capacitor Alum Elec 2100Uf, 35V, 10%, Axial; Capacitance Vishay 70M8187
CAPACITOR ALUM ELEC 2100UF, 35V, 10%, AXIAL; Capacitance:2100µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 2100UF, 35V, 10%, AXIAL; Capacitance:2100µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-53D212G035GJ6E3 53D212G035GJ6E3-ND 53D212G035GJ6E3 70M8187
Product Name 2100uF 35V 0.111 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 2100Uf, 35V, 10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2100 microF 2100 microF 2100 microF 2100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details