14000µF 16V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
14000uF 16V 25.4x53.98 85 Axi
CAP ALUM 14000UF 16V AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 53D143G016JL6-ND | 66C9094 | 53D143G016JL6 |
| Product Name | Aluminum Electrolytic Capacitors | 14000Uf 16V 25.4X53.98 85 Axi Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 14000 microF | 14000 microF |