Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D112G035GE7

Description
1100µF 35V Aluminum Electrolytic Capacitors Axial, Can 219mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1100µF 35V Aluminum Electrolytic Capacitors Axial, Can 219mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D112G035GE7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D112G035GE7-ND
Aluminum Electrolytic Capacitors 53D112G035GE7-ND
1100µF 35V Aluminum Electrolytic Capacitors Axial, Can 219mOhm @ 120Hz 1000 Hrs @ 85°C

1100µF 35V Aluminum Electrolytic Capacitors Axial, Can 219mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D112G035GE7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D112G035GE7
Capacitors - Aluminum Electrolytic Capacitors 53D112G035GE7
CAP ALUM 1100UF 35V AXIAL

CAP ALUM 1100UF 35V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 53D112G035GE7-ND 53D112G035GE7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF 1100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details