Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D103F035JP6

Description
10000µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D103F035JP6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D103F035JP6-ND
Aluminum Electrolytic Capacitors 53D103F035JP6-ND
10000µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C

10000µF 63V Aluminum Electrolytic Capacitors Axial, Can 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D103F035JP6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D103F035JP6
Capacitors - Aluminum Electrolytic Capacitors 53D103F035JP6
CAP ALUM 10000UF 63V AXIAL

CAP ALUM 10000UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 53D103F035JP6-ND 53D103F035JP6
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-05052500P700HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details