Vishay Precision Group Aluminum Electrolytic Capacitors 53D102G063GJ6

Description
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 145mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 145mOhm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D102G063GJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D102G063GJ6-ND
Aluminum Electrolytic Capacitors 53D102G063GJ6-ND
1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 145mOhm @ 120Hz 1000 Hrs @ 85°C

1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 145mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D102G063GJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D102G063GJ6
Capacitors - Aluminum Electrolytic Capacitors 53D102G063GJ6
CAP ALUM 1000UF 63V AXIAL

CAP ALUM 1000UF 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 63V, 10%, Axial; Capacitance Vishay - 44F2320 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 63V, 10%, Axial; Capacitance Vishay
44F2320
Aluminum Electrolytic Capacitor 1000Uf, 63V, 10%, Axial; Capacitance Vishay 44F2320
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 10%, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 63V, 10%, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 53D102G063GJ6-ND 53D102G063GJ6 44F2320
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 63V, 10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - 0603J0101P50BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details