Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 53D101F250GJ6

Description
100µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.593Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.593Ohm @ 120Hz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 53D101F250GJ6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D101F250GJ6-ND
Aluminum Electrolytic Capacitors 53D101F250GJ6-ND
100µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.593Ohm @ 120Hz 1000 Hrs @ 85°C

100µF 250V Aluminum Electrolytic Capacitors Axial, Can 1.593Ohm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D101F250GJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D101F250GJ6
Capacitors - Aluminum Electrolytic Capacitors 53D101F250GJ6
CAP ALUM 100UF 250V AXIAL

CAP ALUM 100UF 250V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 250V, +50%, -10%, Axial; Capacitance Vishay - 66C9065 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 250V, +50%, -10%, Axial; Capacitance Vishay
66C9065
Aluminum Electrolytic Capacitor 100Uf, 250V, +50%, -10%, Axial; Capacitance Vishay 66C9065
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 250V, +50%, -10%, AXIAL; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 250V, +50%, -10%, AXIAL; Capacitance:100µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 53D101F250GJ6-ND 53D101F250GJ6 66C9065
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 100Uf, 250V, +50%, -10%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000300FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details