Vishay Precision Group 100 Ohm Trimmer Potentiometer 536B101

Description
Wirewound Precision Potentiometer 100 Ohm Product overview: 536B101 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-536B101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Precision Potentiometer 100 Ohm Product overview: 536B101 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-536B101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm Trimmer Potentiometer - 80-536B101 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm Trimmer Potentiometer
80-536B101
100 Ohm Trimmer Potentiometer 80-536B101
Wirewound Precision Potentiometer 100 Ohm Product overview: 536B101 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-536B101 can be used for catalog matching and distributor lookup.

Wirewound Precision Potentiometer 100 Ohm Product overview: 536B101 from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-536B101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 693-536B101-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
693-536B101-ND
Rotary Potentiometers, Rheostats 693-536B101-ND
Ohm Gang Potentiometer Kierros

Ohm Gang Potentiometer Kierros

Buy Now Datasheet
Rotary Pot, 100R, 2W, Bushing Mount Vishay - 46AK8719 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Pot, 100R, 2W, Bushing Mount Vishay
46AK8719
Rotary Pot, 100R, 2W, Bushing Mount Vishay 46AK8719
ROTARY POT, 100R, 2W, BUSHING MOUNT

ROTARY POT, 100R, 2W, BUSHING MOUNT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 80-536B101 693-536B101-ND 46AK8719
Product Name 100 Ohm Trimmer Potentiometer Rotary Potentiometers, Rheostats Rotary Pot, 100R, 2W, Bushing Mount Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers