Vishay Precision Group Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 536-1-1-102

Description
Ten Turn Wirewound Precision Potentiometer Plastic or metal shaft Rugged integrated construction
Datasheet
Description
Ten Turn Wirewound Precision Potentiometer Plastic or metal shaft Rugged integrated construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70219092 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70219092
Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70219092
Ten Turn Wirewound Precision Potentiometer Plastic or metal shaft Rugged integrated construction

Ten Turn Wirewound Precision Potentiometer

  • Plastic or metal shaft
  • Rugged integrated construction
Supplier's Site
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay - 20M1970 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay
20M1970
Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay 20M1970
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:536 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors
Product Number 70219092 20M1970
Product Name Pot;Wirewound;Rest 1 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in Wirewound Potentiometer, 1Kohm, 5%, 2W; Track Resistance Vishay
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers