5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Wirewound Potentiometer, 2W, 5kR, 10 Turn, 5% Tol Product overview: 534B1502JC from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-534B1502JC can be used for catalog matching and distributor lookup.
POT 5K OHM 2W WIREWOUND LINEAR
POT, LINEAR, 5K, 2W, SCREWDRIVER SLOT ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 607340 | 534B1502JC-ND | 80-534B1502JC | 534B1502JC | 85AH8022 |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | 2W Trimmer Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Linear, 5K, 2W, Screwdriver Slot Rohs Compliant Vishay |
| Potentiometer Type | Standard Potentiometer | ||||
| Configuration | Multiturn | Single Resistor | |||
| Resistance Taper | Rotary | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS |