Vishay Precision Group Wirewound Potentiometer, 2.5Kohm, 5%, 2W; Track Resistance Vishay 534-11252

Description
WIREWOUND POTENTIOMETER, 2.5KOHM, 5%, 2W; Track Resistance:2.5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet
Description
WIREWOUND POTENTIOMETER, 2.5KOHM, 5%, 2W; Track Resistance:2.5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Potentiometer, 2.5Kohm, 5%, 2W; Track Resistance Vishay - 07C1195 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2.5Kohm, 5%, 2W; Track Resistance Vishay
07C1195
Wirewound Potentiometer, 2.5Kohm, 5%, 2W; Track Resistance Vishay 07C1195
WIREWOUND POTENTIOMETER, 2.5KOHM, 5%, 2W; Track Resistance:2.5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2.5KOHM, 5%, 2W; Track Resistance:2.5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:534 Series; Potentiometer Mounting:Bushing Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 07C1195
Product Name Wirewound Potentiometer, 2.5Kohm, 5%, 2W; Track Resistance Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details