Suitable for use with precision d.c. motor systems as precision transducers (refer to the Motors Section). Stainless steel shaft. Supplied with mounting kit consisting of 3 clamps, nuts, screws and mounting instructions
Maximum Resistance = 5kOhms
Number of Turns = 10
Mounting Type = Bushing Mount
Shaft Diameter = 6.34 mm
Mounting Hole Diameter = 10.32mm
Power Rating = 2W
Termination Style = Turret
Tolerance = ±5%
Series = 534
Length = 39.67mm
7⁄8 in. Precision Wirewound Potentiometer
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors |
Product Number | 8509817 | 70219080 |
Product Name | Pot;Wirewound;Rest 5 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.2497in | |
Mounting / Packaging | Turret | Panel Mount (Bushing) |
Potentiometer Type | Standard Potentiometer | |
Configuration | Multiturn | |
Resistance Range | 5000 ohms | 5000 ohms |
Tolerance | 5 +/- % | 5 +/- % |