Exceptional perfomance and reliability is achieved via highest grade materials and processing. An all-welded wirewound construction is standard, featuring premium-grade wire for superior stability and surge capability. Opt. L low profile models feature a non-inductive metal plate element. The power film version (Opt.M) achieves values as high as 1M Ω and is inherently low inductance thereby enabling stable operation at high frequencies.
| RCD Components, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | MWM Series |
| Product Name | Power/Precision Wirewound Surface Mount Resistor |
| Category / Application | Precision Resistor; Power Applications |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 5.00E-4 to 1.00E6 ohms |
| Tolerance | 0.0100 to 10 +/- % |