Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 517D476M063BB6AE3

Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 517D476M063BB6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
517D476M063BB6AE3-ND
Aluminum Electrolytic Capacitors 517D476M063BB6AE3-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 83K6500 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
83K6500
Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 83K6500
Capacitor,47uF,63VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,47uF,63VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 517D476M063BB6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
517D476M063BB6AE3
Capacitors - Aluminum Electrolytic Capacitors 517D476M063BB6AE3
CAP ALUM 47UF 20% 63V RADIAL

CAP ALUM 47UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 517D476M063BB6AE3-ND 83K6500 517D476M063BB6AE3
Product Name Aluminum Electrolytic Capacitors Capacitor,47Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101193U050BF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
4 suppliers