Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 517D227M063CG6AE3

Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 517D227M063CG6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
517D227M063CG6AE3-ND
Aluminum Electrolytic Capacitors 517D227M063CG6AE3-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,220Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 83K6460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
83K6460
Capacitor,220Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 83K6460
Capacitor,220uF,63VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,220uF,63VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 517D227M063CG6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
517D227M063CG6AE3
Capacitors - Aluminum Electrolytic Capacitors 517D227M063CG6AE3
CAP ALUM 220UF 20% 63V RADIAL

CAP ALUM 220UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 517D227M063CG6AE3-ND 83K6460 517D227M063CG6AE3
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details