100µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Capacitor,100uF,63VD
CAP ALUM 100UF 20% 63V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 517D107M063CC6AE3-ND | 83K6424 | 517D107M063CC6AE3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,100Uf,63Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |