Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 517D105M160AA6AE3

Description
1µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
1µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 517D105M160AA6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
517D105M160AA6AE3-ND
Aluminum Electrolytic Capacitors 517D105M160AA6AE3-ND
1µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

1µF 160V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 517D105M160AA6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
517D105M160AA6AE3
Capacitors - Aluminum Electrolytic Capacitors 517D105M160AA6AE3
CAP ALUM 1UF 20% 160V RADIAL

CAP ALUM 1UF 20% 160V RADIAL

Supplier's Site
Capacitor,1Uf,160Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 83K6406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1Uf,160Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
83K6406
Capacitor,1Uf,160Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 83K6406
Capacitor,1uF,160VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,1uF,160VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 517D105M160AA6AE3-ND 517D105M160AA6AE3 83K6406
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1Uf,160Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers