Vishay Precision Group 470UF 50V Capacitor 516D477M050PR6AE3

Description
CAP ALUM 470UF 20% 50V AXIAL Product overview: 516D477M050PR6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-516D477M050PR6AE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 50V AXIAL Product overview: 516D477M050PR6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-516D477M050PR6AE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UF 50V Capacitor - 58-516D477M050PR6AE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UF 50V Capacitor
58-516D477M050PR6AE3
470UF 50V Capacitor 58-516D477M050PR6AE3
CAP ALUM 470UF 20% 50V AXIAL Product overview: 516D477M050PR6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-516D477M050PR6AE3 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 50V AXIAL Product overview: 516D477M050PR6AE3 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-516D477M050PR6AE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Axial; Capacitance Vishay - 83K6394 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Axial; Capacitance Vishay
83K6394
Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Axial; Capacitance Vishay 83K6394
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 50V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:13mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 50V, 20%, AXIAL; Capacitance:470µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:13mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 516D477M050PR6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
516D477M050PR6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D477M050PR6AE3
CAP ALUM 470UF 20% 50V AXIAL

CAP ALUM 470UF 20% 50V AXIAL

Supplier's Site
Capacitor;Al Electrolytic;Cap 470 uF;Tol 20%;Vol-Rtg 50 VDC;Axial - 70212890 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 470 uF;Tol 20%;Vol-Rtg 50 VDC;Axial
70212890
Capacitor;Al Electrolytic;Cap 470 uF;Tol 20%;Vol-Rtg 50 VDC;Axial 70212890
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV Per Case Size
  • Low Cost
  • Solvent Resistant Construction (Through 100 WVDC)
    Specifications
  • Capacitance Range: 0.47 μF to 10,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-516D477M050PR6AE3 83K6394 516D477M050PR6AE3 70212890
Product Name 470UF 50V Capacitor Aluminum Electrolytic Capacitor 470Uf, 50V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor;Al Electrolytic;Cap 470 uF;Tol 20%;Vol-Rtg 50 VDC;Axial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers