Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors 516D226M063LL6AE3

Description
CAP ALUM 22UF 20% 63V AXIAL
Description
CAP ALUM 22UF 20% 63V AXIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 516D226M063LL6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
516D226M063LL6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D226M063LL6AE3
CAP ALUM 22UF 20% 63V AXIAL

CAP ALUM 22UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Axial; Capacitance Vishay - 83K6301 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Axial; Capacitance Vishay
83K6301
Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Axial; Capacitance Vishay 83K6301
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 63V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 63V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitor;Al Electrolytic;Cap 22 uF;Tol20%;Vol-Rtg 63 VDC;Axial - 70212897 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 22 uF;Tol20%;Vol-Rtg 63 VDC;Axial
70212897
Capacitor;Al Electrolytic;Cap 22 uF;Tol20%;Vol-Rtg 63 VDC;Axial 70212897
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV Per Case Size
  • Low Cost
  • Solvent Resistant Construction (Through 100 WVDC)
    Specifications
  • Capacitance Range: 0.47 μF to 10,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 516D226M063LL6AE3 83K6301 70212897
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22Uf, 63V, 20%, Axial; Capacitance Vishay Capacitor;Al Electrolytic;Cap 22 uF;Tol20%;Vol-Rtg 63 VDC;Axial
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713235 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details