Vishay Precision Group Aluminum Electrolytic Capacitor, 10Uf, 63V; Capacitance Vishay 516D106M063JL6A

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 63V; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 63V; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10Uf, 63V; Capacitance Vishay - 51F2926 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 63V; Capacitance Vishay
51F2926
Aluminum Electrolytic Capacitor, 10Uf, 63V; Capacitance Vishay 51F2926
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 63V; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 63V; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:-; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 51F2926
Product Name Aluminum Electrolytic Capacitor, 10Uf, 63V; Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details