Vishay Precision Group Aluminum Electrolytic Capacitor 1Uf 50V 20%, Axial; Capacitance Vishay 516D105M050JL6AE3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 50V 20%, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 50V 20%, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1Uf 50V 20%, Axial; Capacitance Vishay - 83K6237 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1Uf 50V 20%, Axial; Capacitance Vishay
83K6237
Aluminum Electrolytic Capacitor 1Uf 50V 20%, Axial; Capacitance Vishay 83K6237
ALUMINUM ELECTROLYTIC CAPACITOR 1UF 50V 20%, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1UF 50V 20%, AXIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Width:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 516D105M050JL6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
516D105M050JL6AE3
Capacitors - Aluminum Electrolytic Capacitors 516D105M050JL6AE3
CAP ALUM 1UF 20% 50V AXIAL

CAP ALUM 1UF 20% 50V AXIAL

Supplier's Site
Capacitor;Al Electrolytic;Cap 1 uF;Tol 20%;Vol-Rtg 50 VDC;Axial - 70212896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Al Electrolytic;Cap 1 uF;Tol 20%;Vol-Rtg 50 VDC;Axial
70212896
Capacitor;Al Electrolytic;Cap 1 uF;Tol 20%;Vol-Rtg 50 VDC;Axial 70212896
Features High CV Per Case Size Low Cost Solvent Resistant Construction (Through 100 WVDC) Specifications Capacitance Range: 0.47 μF to 10,000 μF Operating Temperature: –40°C to +85°C Capacitance Tolerance: ±20% Voltage Rating: 6.3 WVDC to 450 WVDC

Features

  • High CV Per Case Size
  • Low Cost
  • Solvent Resistant Construction (Through 100 WVDC)
    Specifications
  • Capacitance Range: 0.47 μF to 10,000 μF
  • Operating Temperature: –40°C to +85°C
  • Capacitance Tolerance: ±20%
  • Voltage Rating: 6.3 WVDC to 450 WVDC
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 83K6237 516D105M050JL6AE3 70212896
Product Name Aluminum Electrolytic Capacitor 1Uf 50V 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors Capacitor;Al Electrolytic;Cap 1 uF;Tol 20%;Vol-Rtg 50 VDC;Axial
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details