Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 515D477M6R3BB6AE3

Description
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 515D477M6R3BB6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
515D477M6R3BB6AE3-ND
Aluminum Electrolytic Capacitors 515D477M6R3BB6AE3-ND
470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay - 83K6230 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay
83K6230
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay 83K6230
Capacitor,470uF,6.3V DC,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,470uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 515D477M6R3BB6AE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
515D477M6R3BB6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D477M6R3BB6AE3
CAP ALUM 470UF 20% 6.3V RADIAL

CAP ALUM 470UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 515D477M6R3BB6AE3-ND 83K6230 515D477M6R3BB6AE3
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details