Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors 515D476M016JA6AE3

Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 515D476M016JA6AE3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
515D476M016JA6AE3-ND
Aluminum Electrolytic Capacitors 515D476M016JA6AE3-ND
47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

47µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 515D476M016JA6AE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
515D476M016JA6AE3
Capacitors - Aluminum Electrolytic Capacitors 515D476M016JA6AE3
CAP ALUM 47UF 20% 16V RADIAL

CAP ALUM 47UF 20% 16V RADIAL

Supplier's Site
Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Vishay - 83K6206 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Vishay
83K6206
Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Vishay 83K6206
CAPACITOR ALUM ELEC 47UF, 16V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC 47UF, 16V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 515D476M016JA6AE3-ND 515D476M016JA6AE3 83K6206
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 47Uf, 16V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details